Tripp Lite by Eaton Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite SMART3000VS

Description
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:SMART Series; Length:12" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:SMART Series; Length:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite - 73J5841 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite
73J5841
Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite 73J5841
UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:SMART Series; Length:12" RoHS Compliant: NA

UPS, 120V, 2250W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:147V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:SMART Series; Length:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73J5841
Product Name Ups, 120V, 2250W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details