UPS, 120VAC, 3KVA/2.88KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:SMART Series; Length:483mm; Width:444mm; Height:89mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 94W9371 |
| Product Name | Ups, 120Vac, 3Kva/2.88Kw; No. Of Outlets Eaton Tripp Lite |
| Regulatory Compliance | RoHS Compliant |