Tripp Lite by Eaton Ups, 120V, 2200Va; Power Supply Approvals Eaton Tripp Lite SMART2200RM2U

Description
UPS, 120V, 2200VA; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2.2kVA / 1.92kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4.5min; Product Range:SmartPro Series; Length:19" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 2200VA; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2.2kVA / 1.92kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4.5min; Product Range:SmartPro Series; Length:19" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2200Va; Power Supply Approvals Eaton Tripp Lite - 27C4816 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2200Va; Power Supply Approvals Eaton Tripp Lite
27C4816
Ups, 120V, 2200Va; Power Supply Approvals Eaton Tripp Lite 27C4816
UPS, 120V, 2200VA; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2.2kVA / 1.92kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4.5min; Product Range:SmartPro Series; Length:19" RoHS Compliant: NA

UPS, 120V, 2200VA; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2.2kVA / 1.92kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:4.5min; Product Range:SmartPro Series; Length:19" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27C4816
Product Name Ups, 120V, 2200Va; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details