Tripp Lite by Eaton Ups, 120V, 900W; Power Supply Approvals Eaton Tripp Lite SMART1500SLT

Description
UPS, 120V, 900W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:SMART Series; Length:13.2" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 900W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:SMART Series; Length:13.2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 900W; Power Supply Approvals Eaton Tripp Lite - 09J4271 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 900W; Power Supply Approvals Eaton Tripp Lite
09J4271
Ups, 120V, 900W; Power Supply Approvals Eaton Tripp Lite 09J4271
UPS, 120V, 900W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:SMART Series; Length:13.2" RoHS Compliant: NA

UPS, 120V, 900W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:145V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:SMART Series; Length:13.2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 09J4271
Product Name Ups, 120V, 900W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
480VAC Input 48VDC Out 20A Power Supply - 1606-XLE960MX-3N - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
View Details