Souriau Circular Connector Contacts SM16ML11D70

Description
Souriau Sunbank by Eaton SM16ML11D70
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton SM16ML11D70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 3988060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3988060
Circular Connector Contacts 3988060
Souriau Sunbank by Eaton SM16ML11D70

Souriau Sunbank by Eaton SM16ML11D70

Supplier's Site
Contacts - Multi Purpose - SOU2152-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU2152-ND
Contacts - Multi Purpose SOU2152-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton - 77C5930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton
77C5930
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton 77C5930
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

Supplier's Site
Male Stamped And Formed Crimp Contact Souriau-Sunbank/eaton - 84C9655 - Newark, An Avnet Company
Chicago, IL, United States
Male Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
84C9655
Male Stamped And Formed Crimp Contact Souriau-Sunbank/eaton 84C9655
MALE STAMPED AND FORMED CRIMP CONTACT

MALE STAMPED AND FORMED CRIMP CONTACT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 3988060 SOU2152-ND 77C5930 84C9655
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton Male Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241412-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details