Tripp Lite by Eaton Surge Protector, 3 Outlet, 27Ka, 120V; No. Of Outlets Eaton Tripp Lite SK3-0

Description
SURGE PROTECTOR, 3 OUTLET, 27KA, 120V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:27kA; Energy Rating:660J; Product Range:- RoHS Compliant: NA
Datasheet
Description
SURGE PROTECTOR, 3 OUTLET, 27KA, 120V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:27kA; Energy Rating:660J; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 3 Outlet, 27Ka, 120V; No. Of Outlets Eaton Tripp Lite - 76T7248 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 3 Outlet, 27Ka, 120V; No. Of Outlets Eaton Tripp Lite
76T7248
Surge Protector, 3 Outlet, 27Ka, 120V; No. Of Outlets Eaton Tripp Lite 76T7248
SURGE PROTECTOR, 3 OUTLET, 27KA, 120V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:27kA; Energy Rating:660J; Product Range:- RoHS Compliant: NA

SURGE PROTECTOR, 3 OUTLET, 27KA, 120V; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:27kA; Energy Rating:660J; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 76T7248
Product Name Surge Protector, 3 Outlet, 27Ka, 120V; No. Of Outlets Eaton Tripp Lite
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
PDUs and Outlet Strips - 1582H8B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Long Power Distribution Strip - 50032-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 208V; 120/208 VAC
Frequency 50Hz; 60Hz
Phase Three
View Details