Souriau Contacts - Multi Purpose SC20ML1S31

Description
CONN SOCKET 20-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1761-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1761-ND
Contacts - Multi Purpose SOU1761-ND
CONN SOCKET 20-22AWG GOLD CRIMP

CONN SOCKET 20-22AWG GOLD CRIMP

Buy Now Datasheet
Circular Connector Contacts - 7887970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7887970
Circular Connector Contacts 7887970
Souriau Sunbank by Eaton SC20ML1S31

Souriau Sunbank by Eaton SC20ML1S31

Supplier's Site
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton - 12T8354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
12T8354
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton 12T8354
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1761-ND 7887970 12T8354
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Contact, Skt, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers