Souriau Contact, Female, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton SC16ML1D70

Description
CONTACT, FEMALE, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton - 88K2674 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
88K2674
Contact, Female, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton 88K2674
CONTACT, FEMALE, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes

CONTACT, FEMALE, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88K2674
Product Name Contact, Female, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details