Souriau Circular Connector Contacts SC16M1TK6

Description
Souriau Sunbank by Eaton SC16M1TK6
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton SC16M1TK6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1999873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1999873
Circular Connector Contacts 1999873
Souriau Sunbank by Eaton SC16M1TK6

Souriau Sunbank by Eaton SC16M1TK6

Supplier's Site
Circular Connector Contacts - 1999874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1999874
Circular Connector Contacts 1999874
Souriau Sunbank by Eaton SC16M1TK6

Souriau Sunbank by Eaton SC16M1TK6

Supplier's Site
Contacts - Multi Purpose - SOU1256TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1256TR-ND
Contacts - Multi Purpose SOU1256TR-ND
CONN SOCKET 16-18AWG TIN CRIMP

CONN SOCKET 16-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - SOU1256CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1256CT-ND
Contacts - Multi Purpose SOU1256CT-ND
CONN SOCKET 16-18AWG TIN CRIMP

CONN SOCKET 16-18AWG TIN CRIMP

Buy Now Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton - 18C2408 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
18C2408
Contact, Socket, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton 18C2408
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1999873 SOU1256TR-ND 18C2408
Product Name Circular Connector Contacts Contacts - Multi Purpose Contact, Socket, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details