Eaton Corporation 5A 600V Circuit Protection Fuse SC-5

Description
BUSSMANN BY EATON SC-5 FUSE, 5A, 600V, TIME DELAY Product overview: SC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SC-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUSSMANN BY EATON SC-5 FUSE, 5A, 600V, TIME DELAY Product overview: SC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SC-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 600V Circuit Protection Fuse
139-SC-5
5A 600V Circuit Protection Fuse 139-SC-5
BUSSMANN BY EATON SC-5 FUSE, 5A, 600V, TIME DELAY Product overview: SC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SC-5 can be used for catalog matching and distributor lookup.

BUSSMANN BY EATON SC-5 FUSE, 5A, 600V, TIME DELAY Product overview: SC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SC-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 283-3121-ND - DigiKey
Thief River Falls, MN, United States
5A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

5A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann - 03P0888 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann
03P0888
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann 03P0888
FUSE, 5A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 5A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - SC-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SC-5
Circuit Protection - Fuses SC-5
FUSE CERAMIC 5A 600VAC 170VDC

FUSE CERAMIC 5A 600VAC 170VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-SC-5 283-3121-ND 03P0888 SC-5
Product Name 5A 600V Circuit Protection Fuse Fuses Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards RoHS RoHS; UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers