FUSE 10A 600V T-LAG SC Product overview: SC-10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SC-10 can be used for catalog matching and distributor lookup.
10A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
FUSE CERAMIC 10A 600VAC 170VDC
FUSE, 10A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SC-10 | 283-3114-ND | SC-10 | 30M2623 |
| Product Name | 10A 600V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, 10A, 600V, Time Delay; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | UL; CSA | RoHS |