Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer S701E25N3S

Description
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:25A RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:25A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51K9939 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
51K9939
Motor Starter; Motor Starter Type Eaton Cutler Hammer 51K9939
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:25A RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:15hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:25A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 51K9939
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-50A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Auxiliary Contact - 11293 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 6 amps
Motor Voltage 500 volts
View Details