The RS20P/G is a Red Spot fuse holder for BS88 HRC industrial fuses, rated for 600 Vac/dc (CSA) and 690 Vac (IEC), with a 20 A current rating and IP20 finger-safe protection. It features back stud connection with front/back stud connection capability, requiring customer-supplied terminal lugs for back stud termination. The housing is black, made from flame-retardant phenolic material with a V-1 flammability rating. It accepts conductors of 8 AWG to 500 kcmil (10 to 240 mm²) and supports a maximum operating temperature of 40°C. The holder complies with CSA 22.2 No. 39 and IEC 60269-1/2 standards, and has a Short Circuit Current Rating of 80 kA. Dimensions include a length of 59 mm and a width of 51 mm, with mounting holes for an M5 cheesehead screw.
20A BACK STUD CONNECTED BLACK Product overview: RS20P/G from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-RS20P/G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-RS20P/G |
| Product Name | 20A Circuit Protection Fuse |
| Mounting | Panel Mount |