Cooper Bussmann, Inc. Circuit Protection - Fuseholders RM60030-1SR

Description
Win Source Part Number: 1222403-RM60030-1SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 12 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600301SR
Request a Quote Datasheet
Description
Win Source Part Number: 1222403-RM60030-1SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 12 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600301SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1222403-RM60030-1SR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1222403-RM60030-1SR
Circuit Protection - Fuseholders 1222403-RM60030-1SR
Win Source Part Number: 1222403-RM60030-1SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 12 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600301SR

Win Source Part Number: 1222403-RM60030-1SR
Category: Circuit Protection>Fuseholders
Series: *
Package: Bulk
Standard Package: 12
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Other Names: RM600301SR

Buy Now Datasheet
Modular Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann - 02AC7278 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann
02AC7278
Modular Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann 02AC7278
MODULAR FUSE HOLDER, 30A, 600VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class R; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 30A, 600VAC, SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:30A; Fuse Size Held:Class R; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 1222403-RM60030-1SR 02AC7278
Product Name Circuit Protection - Fuseholders Modular Fuse Holder, 30A, 600Vac, Screw; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FPG2 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Fuseholder Open Design, 5 x 20 mm, THT, SMT, THR, IEC 60335-1 - OGN Fuseholder - Robust PCB Mount Fuseholder for 5x20 mm Fuses - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 500 volts
View Details