BATTERY CARTRIDGE, 6V, 12AH; Battery Voltage:6V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:93.726mm; External Width:49.276mm; Pack Quantity:1 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 68H8739 |
| Product Name | Battery Cartridge, 6V, 12Ah; Battery Voltage Eaton Tripp Lite |
| Voltage | 6 volts |