Eaton Corporation Switch, Key Operated, 3 Pos, 24Vac; Product Range Eaton Moeller Q18S3

Description
SWITCH, KEY OPERATED, 3 POS, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect; Contact Voltage AC Nom:24V; No. of Switch Positions:3 Position RoHS Compliant: No
Datasheet
Description
SWITCH, KEY OPERATED, 3 POS, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect; Contact Voltage AC Nom:24V; No. of Switch Positions:3 Position RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 3 Pos, 24Vac; Product Range Eaton Moeller - 26C6719 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 3 Pos, 24Vac; Product Range Eaton Moeller
26C6719
Switch, Key Operated, 3 Pos, 24Vac; Product Range Eaton Moeller 26C6719
SWITCH, KEY OPERATED, 3 POS, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect; Contact Voltage AC Nom:24V; No. of Switch Positions:3 Position RoHS Compliant: No

SWITCH, KEY OPERATED, 3 POS, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect; Contact Voltage AC Nom:24V; No. of Switch Positions:3 Position RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 26C6719
Product Name Switch, Key Operated, 3 Pos, 24Vac; Product Range Eaton Moeller
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKM12BFW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers