Eaton Corporation Power Supply PW51101500

Description
DISCONTINUED BY MANUFACTURER, UPS, 120V, 900W; CAPACITY (VA / W):1440VA / 900W; NO. OF OUTLETS:8; INPUT VOLTAGE:0V AC TO 160V AC; OUTPUT VOLTAGE:120V; BACKUP TIME -FULL LOAD:3MIN;. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, UPS, 120V, 900W; CAPACITY (VA / W):1440VA / 900W; NO. OF OUTLETS:8; INPUT VOLTAGE:0V AC TO 160V AC; OUTPUT VOLTAGE:120V; BACKUP TIME -FULL LOAD:3MIN;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 24683120 - Radwell International
Willingboro, NJ, United States
Power Supply
24683120
Power Supply 24683120
DISCONTINUED BY MANUFACTURER, UPS, 120V, 900W; CAPACITY (VA / W):1440VA / 900W; NO. OF OUTLETS:8; INPUT VOLTAGE:0V AC TO 160V AC; OUTPUT VOLTAGE:120V; BACKUP TIME -FULL LOAD:3MIN;. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UPS, 120V, 900W; CAPACITY (VA / W):1440VA / 900W; NO. OF OUTLETS:8; INPUT VOLTAGE:0V AC TO 160V AC; OUTPUT VOLTAGE:120V; BACKUP TIME -FULL LOAD:3MIN;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 24683120
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details