Tripp Lite by Eaton 4-in-1 Ultra-Compact Inverter with Mobile Charging PV4IN1

Description
The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included). To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters. Features 4 Ways to Power and Charge Multiple Devices Powers and charges smartphones, laptops, tablets, GPS units or MP3 players Fold-down NEMA 1-15P plug provides charging power to the unit directly from an AC wall outlet CLA plug lets you convert 12V DC power to standard 120V power from the battery in a car, truck, RV or boat USB-A input allows the unit to draw power from a USB source, such as a computer or a USB wall socket 9V battery input can be used as a short-term emergency power source (battery not included) 2 Output Ports for Easy Charging of Any Mobile Device Built-in connections provide a USB-A charging port and a 24 in. retractable Micro-USB charging cord Delivers a total of 2.1A to all devices being charged at the same time Charge a wide variety of devices with the four included adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B; the adapters connect directly to the Micro-USB charging cord LED indicates when the unit is plugged in and ready to provide power Ready for Travel and Made to Last Convenient travel pouch keeps the inverter and all adapters together and close at hand Durable plastic housing stands up to the rigors of travel for years of dependable use No maintenance required
Description
The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included). To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters. Features 4 Ways to Power and Charge Multiple Devices Powers and charges smartphones, laptops, tablets, GPS units or MP3 players Fold-down NEMA 1-15P plug provides charging power to the unit directly from an AC wall outlet CLA plug lets you convert 12V DC power to standard 120V power from the battery in a car, truck, RV or boat USB-A input allows the unit to draw power from a USB source, such as a computer or a USB wall socket 9V battery input can be used as a short-term emergency power source (battery not included) 2 Output Ports for Easy Charging of Any Mobile Device Built-in connections provide a USB-A charging port and a 24 in. retractable Micro-USB charging cord Delivers a total of 2.1A to all devices being charged at the same time Charge a wide variety of devices with the four included adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B; the adapters connect directly to the Micro-USB charging cord LED indicates when the unit is plugged in and ready to provide power Ready for Travel and Made to Last Convenient travel pouch keeps the inverter and all adapters together and close at hand Durable plastic housing stands up to the rigors of travel for years of dependable use No maintenance required

Suppliers

Company
Product
Description
Supplier Links
4-in-1 Ultra-Compact Inverter with Mobile Charging - PV4IN1 - Tripp Lite by Eaton
Chicago, IL, United States
4-in-1 Ultra-Compact Inverter with Mobile Charging
PV4IN1
4-in-1 Ultra-Compact Inverter with Mobile Charging PV4IN1
The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included). To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters. Features 4 Ways to Power and Charge Multiple Devices Powers and charges smartphones, laptops, tablets, GPS units or MP3 players Fold-down NEMA 1-15P plug provides charging power to the unit directly from an AC wall outlet CLA plug lets you convert 12V DC power to standard 120V power from the battery in a car, truck, RV or boat USB-A input allows the unit to draw power from a USB source, such as a computer or a USB wall socket 9V battery input can be used as a short-term emergency power source (battery not included) 2 Output Ports for Easy Charging of Any Mobile Device Built-in connections provide a USB-A charging port and a 24 in. retractable Micro-USB charging cord Delivers a total of 2.1A to all devices being charged at the same time Charge a wide variety of devices with the four included adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B; the adapters connect directly to the Micro-USB charging cord LED indicates when the unit is plugged in and ready to provide power Ready for Travel and Made to Last Convenient travel pouch keeps the inverter and all adapters together and close at hand Durable plastic housing stands up to the rigors of travel for years of dependable use No maintenance required

The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included).
To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters.

Features

4 Ways to Power and Charge Multiple Devices

  • Powers and charges smartphones, laptops, tablets, GPS units or MP3 players
  • Fold-down NEMA 1-15P plug provides charging power to the unit directly from an AC wall outlet
  • CLA plug lets you convert 12V DC power to standard 120V power from the battery in a car, truck, RV or boat
  • USB-A input allows the unit to draw power from a USB source, such as a computer or a USB wall socket
  • 9V battery input can be used as a short-term emergency power source (battery not included)

2 Output Ports for Easy Charging of Any Mobile Device

  • Built-in connections provide a USB-A charging port and a 24 in. retractable Micro-USB charging cord
  • Delivers a total of 2.1A to all devices being charged at the same time
  • Charge a wide variety of devices with the four included adapters: Apple® 30-pin, Nokia® 2 mm, Sony® PSP® and USB Mini-B; the adapters connect directly to the Micro-USB charging cord
  • LED indicates when the unit is plugged in and ready to provide power

Ready for Travel and Made to Last

  • Convenient travel pouch keeps the inverter and all adapters together and close at hand
  • Durable plastic housing stands up to the rigors of travel for years of dependable use
  • No maintenance required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Supplies
Product Number PV4IN1
Product Name 4-in-1 Ultra-Compact Inverter with Mobile Charging
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details