Tripp Lite by Eaton 375W PowerVerter Ultra-Compact Car Inverter with 2 Outlets PV375

Description
Utilize your vehicle's battery to efficiently power office equipment on the road. Continuously supplies up to 375 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Convenient cigarette lighter DC input jack with 3-ft. cable provides 1-step installation. Portable and compact, the inverter's design is among the most rugged available thanks to its lightweight metal casing. Features Allows users to run AC devices from any 12V cigarette lighter socket Converts 12V DC battery power to 120V AC power 375 watts continuous output power; 600 watts peak output power (instantaneous) 2 outlets 3-ft. cord with cigarette lighter plug Ultra compact, lightweight design with all-metal housing Low battery alarm with auto-shutoff preserves vehicle battery Overload alarm with auto-shutoff prevents wattage overload Replaceable 40amp fuse protects inverter from overload Lighted power switch
Request a Quote Datasheet
Description
Utilize your vehicle's battery to efficiently power office equipment on the road. Continuously supplies up to 375 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Convenient cigarette lighter DC input jack with 3-ft. cable provides 1-step installation. Portable and compact, the inverter's design is among the most rugged available thanks to its lightweight metal casing. Features Allows users to run AC devices from any 12V cigarette lighter socket Converts 12V DC battery power to 120V AC power 375 watts continuous output power; 600 watts peak output power (instantaneous) 2 outlets 3-ft. cord with cigarette lighter plug Ultra compact, lightweight design with all-metal housing Low battery alarm with auto-shutoff preserves vehicle battery Overload alarm with auto-shutoff prevents wattage overload Replaceable 40amp fuse protects inverter from overload Lighted power switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375W PowerVerter Ultra-Compact Car Inverter with 2 Outlets - PV375 - Tripp Lite by Eaton
Chicago, IL, United States
375W PowerVerter Ultra-Compact Car Inverter with 2 Outlets
PV375
375W PowerVerter Ultra-Compact Car Inverter with 2 Outlets PV375
Utilize your vehicle's battery to efficiently power office equipment on the road. Continuously supplies up to 375 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Convenient cigarette lighter DC input jack with 3-ft. cable provides 1-step installation. Portable and compact, the inverter's design is among the most rugged available thanks to its lightweight metal casing. Features Allows users to run AC devices from any 12V cigarette lighter socket Converts 12V DC battery power to 120V AC power 375 watts continuous output power; 600 watts peak output power (instantaneous) 2 outlets 3-ft. cord with cigarette lighter plug Ultra compact, lightweight design with all-metal housing Low battery alarm with auto-shutoff preserves vehicle battery Overload alarm with auto-shutoff prevents wattage overload Replaceable 40amp fuse protects inverter from overload Lighted power switch

Utilize your vehicle's battery to efficiently power office equipment on the road. Continuously supplies up to 375 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Convenient cigarette lighter DC input jack with 3-ft. cable provides 1-step installation. Portable and compact, the inverter's design is among the most rugged available thanks to its lightweight metal casing.

Features

  • Allows users to run AC devices from any 12V cigarette lighter socket
  • Converts 12V DC battery power to 120V AC power
  • 375 watts continuous output power; 600 watts peak output power (instantaneous)
  • 2 outlets
  • 3-ft. cord with cigarette lighter plug
  • Ultra compact, lightweight design with all-metal housing
  • Low battery alarm with auto-shutoff preserves vehicle battery
  • Overload alarm with auto-shutoff prevents wattage overload
  • Replaceable 40amp fuse protects inverter from overload
  • Lighted power switch
Supplier's Site
DC to AC (Power) Inverters - TL296-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL296-ND
DC to AC (Power) Inverters TL296-ND
12VDC Voltage Input 375W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

12VDC Voltage Input 375W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

Buy Now Datasheet
Inverter, Dc/ac, 120V, 375W; Power Supply Approvals Eaton Tripp Lite - 70H8575 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 375W; Power Supply Approvals Eaton Tripp Lite
70H8575
Inverter, Dc/ac, 120V, 375W; Power Supply Approvals Eaton Tripp Lite 70H8575
INVERTER, DC/AC, 120V, 375W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:375W; Product Range:-; Length:177.8mm; Width:107.95mm; Height:50.8mm; External Depth:7" RoHS Compliant: NA

INVERTER, DC/AC, 120V, 375W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:375W; Product Range:-; Length:177.8mm; Width:107.95mm; Height:50.8mm; External Depth:7" RoHS Compliant: NA

Supplier's Site Datasheet
Inverter; Ultra-Compact Type of Inverter; 375 W (Continuous); 120; 60 Hz; 2 - 70101729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inverter; Ultra-Compact Type of Inverter; 375 W (Continuous); 120; 60 Hz; 2
70101729
Inverter; Ultra-Compact Type of Inverter; 375 W (Continuous); 120; 60 Hz; 2 70101729
Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF and PV3000HF provide a convenient, permanently mounted, hardwire power center. Includes cooling fans, built-in mounting flanges and illuminated On/Off Switch. PV1000HF-PV3000HF feature battery/load LEDs and remote control capability. Type PV3000HF includes remote control module. Suffix in type number indicates continuous watts. Ideal for Powering Laptops, Small Appliances, Tools and Mobile Office Equipment Low Battery Voltage Alarms/Shutdown and DC Overload Protection Rugged, Attractive, Extruded Aluminum Housings

Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD
Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF and PV3000HF provide a convenient, permanently mounted, hardwire power center. Includes cooling fans, built-in mounting flanges and illuminated On/Off Switch. PV1000HF-PV3000HF feature battery/load LEDs and remote control capability. Type PV3000HF includes remote control module. Suffix in type number indicates continuous watts.

  • Ideal for Powering Laptops, Small Appliances, Tools and Mobile Office Equipment
  • Low Battery Voltage Alarms/Shutdown and DC Overload Protection
  • Rugged, Attractive, Extruded Aluminum Housings
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PV375 TL296-ND 70H8575 70101729
Product Name 375W PowerVerter Ultra-Compact Car Inverter with 2 Outlets DC to AC (Power) Inverters Inverter, Dc/ac, 120V, 375W; Power Supply Approvals Eaton Tripp Lite Inverter; Ultra-Compact Type of Inverter; 375 W (Continuous); 120; 60 Hz; 2
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter DC/AC Inverter
AC Output Voltage 120.0 volts 120.0 volts 120.0 volts
DC Output Power 375 watts 375 watts
Output Frequency 6.00E-5 MHz
DC Input Voltage 12.0 volts 12.0 volts ? to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details