Tripp Lite by Eaton 1250W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets PV1250FC

Description
Utilize you vehicle's battery to efficiently power work site power tools, pumps, as well as your laptop computer. Continuously supplies 1250 watts of 120VAC power to (2) AC outlets from any 12VDC battery source. Frequency control locks AC output at 60Hz for operating stability of motor loads and other inductive loads with high current startup requirements. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 200a should be positioned no more than 18" from the PV1250FC's battery in the positive line. Features Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1,250 watts continuous output power Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts 2 outlets; DC input terminals for 12V battery connection Frequency control for operating stability High-efficiency operation conserves batteries to prolong run time Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) DC fusing protects inverter against overload RJ45 port allows connection of APS/PowerVerter Remote Switch (APSRM4) Automatic overload shutdown Ignition interlock jack
Request a Quote Datasheet
Description
Utilize you vehicle's battery to efficiently power work site power tools, pumps, as well as your laptop computer. Continuously supplies 1250 watts of 120VAC power to (2) AC outlets from any 12VDC battery source. Frequency control locks AC output at 60Hz for operating stability of motor loads and other inductive loads with high current startup requirements. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 200a should be positioned no more than 18" from the PV1250FC's battery in the positive line. Features Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1,250 watts continuous output power Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts 2 outlets; DC input terminals for 12V battery connection Frequency control for operating stability High-efficiency operation conserves batteries to prolong run time Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) DC fusing protects inverter against overload RJ45 port allows connection of APS/PowerVerter Remote Switch (APSRM4) Automatic overload shutdown Ignition interlock jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1250W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets - PV1250FC - Tripp Lite by Eaton
Chicago, IL, United States
1250W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets
PV1250FC
1250W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets PV1250FC
Utilize you vehicle's battery to efficiently power work site power tools, pumps, as well as your laptop computer. Continuously supplies 1250 watts of 120VAC power to (2) AC outlets from any 12VDC battery source. Frequency control locks AC output at 60Hz for operating stability of motor loads and other inductive loads with high current startup requirements. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 200a should be positioned no more than 18" from the PV1250FC's battery in the positive line. Features Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1,250 watts continuous output power Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts 2 outlets; DC input terminals for 12V battery connection Frequency control for operating stability High-efficiency operation conserves batteries to prolong run time Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low) DC fusing protects inverter against overload RJ45 port allows connection of APS/PowerVerter Remote Switch (APSRM4) Automatic overload shutdown Ignition interlock jack

Utilize you vehicle's battery to efficiently power work site power tools, pumps, as well as your laptop computer. Continuously supplies 1250 watts of 120VAC power to (2) AC outlets from any 12VDC battery source. Frequency control locks AC output at 60Hz for operating stability of motor loads and other inductive loads with high current startup requirements.
NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 200a should be positioned no more than 18" from the PV1250FC's battery in the positive line.

Features

  • Allows users to run large, motorized AC appliances from any 12V battery or automotive DC system
  • Converts 12V DC battery power to 120V AC power
  • 1,250 watts continuous output power
  • Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts
  • 2 outlets; DC input terminals for 12V battery connection
  • Frequency control for operating stability
  • High-efficiency operation conserves batteries to prolong run time
  • Diagnostic LEDs indicate load level (high, medium, and low) and battery charge (high, medium, and low)
  • DC fusing protects inverter against overload
  • RJ45 port allows connection of APS/PowerVerter Remote Switch (APSRM4)
  • Automatic overload shutdown
  • Ignition interlock jack
Supplier's Site
DC to AC (Power) Inverters - TL364-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL364-ND
DC to AC (Power) Inverters TL364-ND
12VDC Voltage Input 1.25kW Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

12VDC Voltage Input 1.25kW Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R North America

Buy Now Datasheet
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite - 45K1362 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite
45K1362
Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite 45K1362
INVERTER, DC/AC, 120V, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Frequency:60Hz RoHS Compliant: NA

INVERTER, DC/AC, 120V, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Frequency:60Hz RoHS Compliant: NA

Supplier's Site Datasheet
Inverter, 12v Input, 1250/2500W, 2 Outlets - 70101478 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inverter, 12v Input, 1250/2500W, 2 Outlets
70101478
Inverter, 12v Input, 1250/2500W, 2 Outlets 70101478
Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output to provide operating stability for sensitive equipment. Type PV2400FC offers 24 V input. Types PV2000FC and PV2400FC include 15/20 amp outlets. 200% Peak Output for Motor-Driven Equipment LEDs Monitor Battery and Load Condition Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise

Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output to provide operating stability for sensitive equipment. Type PV2400FC offers 24 V input. Types PV2000FC and PV2400FC include 15/20 amp outlets.

  • 200% Peak Output for Motor-Driven Equipment
  • LEDs Monitor Battery and Load Condition
  • Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PV1250FC TL364-ND 45K1362 70101478
Product Name 1250W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets DC to AC (Power) Inverters Inverter, Dc/ac, 120V, 1.25Kw; Power Supply Approvals Eaton Tripp Lite Inverter, 12v Input, 1250/2500W, 2 Outlets
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter DC/AC Inverter
AC Output Voltage 120.0 volts 120.0 volts 120.0 volts
DC Output Power 1250 watts 1250 watts
Output Frequency 6.00E-5 MHz
DC Input Voltage 12.0 volts 12.0 volts ? to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details