Cooper Bussmann, Inc. Circuit Protection - PTC Resettable Fuses PTSLR12066V200

Description
PTC RESET FUSE 6V 2A 1206
Datasheet
Description
PTC RESET FUSE 6V 2A 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
PTSLR12066V200
Circuit Protection - PTC Resettable Fuses PTSLR12066V200
PTC RESET FUSE 6V 2A 1206

PTC RESET FUSE 6V 2A 1206

Supplier's Site
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann - 82AH2140 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann
82AH2140
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann 82AH2140
PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S; PPTC Case Style:1206 (3216 Metric); Product Range:PTSLR1206 Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S; PPTC Case Style:1206 (3216 Metric); Product Range:PTSLR1206 Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann - 11AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann
11AJ3464
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann 11AJ3464
PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S; PPTC Case Style:1206 (3216 Metric); Product Range:PTSLR1206 Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S; PPTC Case Style:1206 (3216 Metric); Product Range:PTSLR1206 Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S Rohs Compliant Eaton Bussmann - 15AJ3018 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S Rohs Compliant Eaton Bussmann
15AJ3018
Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S Rohs Compliant Eaton Bussmann 15AJ3018
PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S ROHS COMPLIANT: YES

PPTC FUSE, 50A, 2A, 6VDC, 1206, 0.5S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number PTSLR12066V200 82AH2140 15AJ3018
Product Name Circuit Protection - PTC Resettable Fuses Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S; Pptc Case Style Eaton Bussmann Pptc Fuse, 50A, 2A, 6Vdc, 1206, 0.5S Rohs Compliant Eaton Bussmann
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 486-1819-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers