Eaton PTSLR08056V110 Resettable Fuse
PTC RESET FUSE 6V 1.1A 0805
PPTC FUSE, 50A, 1.1A, 6VDC, 0805, 0.3S; PPTC Case Style:0805 (2012 Metric); Product Range:PTSLR0805 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes
PPTC FUSE, 50A, 1.1A, 6VDC, 0805, 0.3S; PPTC Case Style:0805 (2012 Metric); Product Range:PTSLR0805 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2258232 | PTSLR08056V110 | 82AH2133 |
| Product Name | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Pptc Fuse, 50A, 1.1A, 6Vdc, 0805, 0.3S; Pptc Case Style Eaton Bussmann |
| Approvals / Standards | RoHS | RoHS | |
| Features | Resettable | ||
| Rated Voltage | 6 volts | 6 volts |