Tripp Lite by Eaton Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing PS712B

Description
Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1 designated transformer plug outlet. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/12 ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 1 transformer spaced outlet Features 7 outlets / 12-ft cord Attractive black housing EMI/RFI noise filtering Can accommodate 1 transformer without blocking remaining outlets Keyhole supports for wall mounting
Datasheet
Description
Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1 designated transformer plug outlet. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/12 ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 1 transformer spaced outlet Features 7 outlets / 12-ft cord Attractive black housing EMI/RFI noise filtering Can accommodate 1 transformer without blocking remaining outlets Keyhole supports for wall mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing - PS712B - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing
PS712B
Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing PS712B
Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1 designated transformer plug outlet. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/12 ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 1 transformer spaced outlet Features 7 outlets / 12-ft cord Attractive black housing EMI/RFI noise filtering Can accommodate 1 transformer without blocking remaining outlets Keyhole supports for wall mounting

Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1 designated transformer plug outlet. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket.
PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/12 ft. AC line cord
ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle)
FORMAT: Corded multi-outlet strip with 1 transformer spaced outlet

Features

  • 7 outlets / 12-ft cord
  • Attractive black housing
  • EMI/RFI noise filtering
  • Can accommodate 1 transformer without blocking remaining outlets
  • Keyhole supports for wall mounting
Supplier's Site
Power Strip, 7Outlet, 15A, 120V, 12Ft; No. Of Outlets Eaton Tripp Lite - 62W0249 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 7Outlet, 15A, 120V, 12Ft; No. Of Outlets Eaton Tripp Lite
62W0249
Power Strip, 7Outlet, 15A, 120V, 12Ft; No. Of Outlets Eaton Tripp Lite 62W0249
POWER STRIP, 7OUTLET, 15A, 120V, 12FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:72kA; Energy Rating:- RoHS Compliant: NA

POWER STRIP, 7OUTLET, 15A, 120V, 12FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:72kA; Energy Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS712B 62W0249
Product Name Power It! 7-Outlet Power Strip, 12-ft Cord, Black Housing Power Strip, 7Outlet, 15A, 120V, 12Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H4C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6927241 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type f - german schuko
Features On-Off Switch
View Details
Outlet Strip - MCCPSS19TS - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details