Tripp Lite by Eaton Power It! 6-Outlet Power Strip, 15-ft. Cord PS615

Description
Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features illuminated power switch and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features 6 outlets 15-ft cord 15 amp resettable circuit breaker Can accommodate 1 large transformer plug without covering remaining outlets, 3 total transformers Keyhole support for wall mounting Lighted power switch 120V AC, 50/60Hz electrical compatibility UL certification
Datasheet
Description
Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features illuminated power switch and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features 6 outlets 15-ft cord 15 amp resettable circuit breaker Can accommodate 1 large transformer plug without covering remaining outlets, 3 total transformers Keyhole support for wall mounting Lighted power switch 120V AC, 50/60Hz electrical compatibility UL certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 6-Outlet Power Strip, 15-ft. Cord - PS615 - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 6-Outlet Power Strip, 15-ft. Cord
PS615
Power It! 6-Outlet Power Strip, 15-ft. Cord PS615
Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features illuminated power switch and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features 6 outlets 15-ft cord 15 amp resettable circuit breaker Can accommodate 1 large transformer plug without covering remaining outlets, 3 total transformers Keyhole support for wall mounting Lighted power switch 120V AC, 50/60Hz electrical compatibility UL certification

Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features illuminated power switch and 15A integrated circuit breaker to prevent dangerous overloads.
INPUT/OUTPUT: Input: NEMA 5-15P/Output: 6 NEMA 5-15R
ELECTRICAL: 120V AC, 50/60Hz, 15A
FORMAT: Corded power distribution strip

Features

  • 6 outlets
  • 15-ft cord
  • 15 amp resettable circuit breaker
  • Can accommodate 1 large transformer plug without covering remaining outlets, 3 total transformers
  • Keyhole support for wall mounting
  • Lighted power switch
  • 120V AC, 50/60Hz electrical compatibility
  • UL certification
Supplier's Site
Power Strip, 6 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite - 45Y3776 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
45Y3776
Power Strip, 6 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite 45Y3776
POWER STRIP, 6 OUTLET, 15A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:Power It! Series; Voltage Rating VAC:120V RoHS Compliant: NA

POWER STRIP, 6 OUTLET, 15A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:Power It! Series; Voltage Rating VAC:120V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS615 45Y3776
Product Name Power It! 6-Outlet Power Strip, 15-ft. Cord Power Strip, 6 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details