Tripp Lite by Eaton TAA-Compliant 40-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion PR40

Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Smaller footprint maximizes operating space Crowbar overvoltage protection prevents damage to connected equipment due to overvoltages Current-limiting electronic foldback enables time-controlled automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Smaller footprint maximizes operating space Crowbar overvoltage protection prevents damage to connected equipment due to overvoltages Current-limiting electronic foldback enables time-controlled automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAA-Compliant 40-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion - PR40 - Tripp Lite by Eaton
Chicago, IL, United States
TAA-Compliant 40-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion
PR40
TAA-Compliant 40-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion PR40
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Smaller footprint maximizes operating space Crowbar overvoltage protection prevents damage to connected equipment due to overvoltages Current-limiting electronic foldback enables time-controlled automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • Smaller footprint maximizes operating space
  • Crowbar overvoltage protection prevents damage to connected equipment due to overvoltages
  • Current-limiting electronic foldback enables time-controlled automatic overcurrent protection in case of overload
  • Solid state, integrated circuit maintains excellent regulation of output voltage
  • Regulated output voltage maintains up to 95% of no load value
  • High quality filtering creates very low ripple/low noise operation
  • Heavy-duty power transformer provides complete isolation from noise on incoming AC power
  • Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit
  • Illuminated on/off switch
  • Connectors: Hardwire terminals / Red positive (+), Black negative (-)
  • Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing
  • Storage Temperature Range: -15° C to 50° C (5° F to 122° F)
  • LED Indicators: Red LED indicates that DC output is being provided
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
AC DC Converters - TL191-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TL191-ND
AC DC Converters TL191-ND
Linear AC DC Converters 1 Output 13.8V 40A 120VAC Input

Linear AC DC Converters 1 Output 13.8V 40A 120VAC Input

Buy Now Datasheet
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite - 46F2627 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite
46F2627
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite 46F2627
POWER SUPPLY, LINEAR, 13.8V; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage Min:-; Product Range:-RoHS Compliant: No

POWER SUPPLY, LINEAR, 13.8V; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage Min:-; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet
Converter, AC to DC; 13.8 VDC 0.5 VDC; 40 A; 120 VAC; 60 Hz - 70101749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, AC to DC; 13.8 VDC 0.5 VDC; 40 A; 120 VAC; 60 Hz
70101749
Converter, AC to DC; 13.8 VDC 0.5 VDC; 40 A; 120 VAC; 60 Hz 70101749
13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models) Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage

13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters
Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use.

  • Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models)
  • Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PR40 TL191-ND 46F2627 70101749
Product Name TAA-Compliant 40-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion AC DC Converters Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite Converter, AC to DC; 13.8 VDC 0.5 VDC; 40 A; 120 VAC; 60 Hz
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Desktop / Free Standing
AC Input Voltage 120.0 volts 120.0 volts
DC Output Voltage ? to 13.8 volts 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details