Tripp Lite by Eaton 3.84kW Single-Phase Metered PDU, 200/220/230/240V Outlets (32-C13, 6-C19), IEC309 16A Blue 16A, 0U Vertical PDUMV16HV

Description
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 3.84kW 16A single phase 200/220/230/240V Metered Power Distribution Unit / PDU Two-digit lighted meter reports combined total output current in amps 10ft / 3m input cable with Blue IEC309 16A input plug 0U 63.75in / 162cm vertical rackmount format installs vertically, using no rack spaces 38 total outlets (6 C19, 32 C13) Plug-lock cord retention sleeves keep C20 and C14 equipment plugs from accidental disconnection Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces
Description
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 3.84kW 16A single phase 200/220/230/240V Metered Power Distribution Unit / PDU Two-digit lighted meter reports combined total output current in amps 10ft / 3m input cable with Blue IEC309 16A input plug 0U 63.75in / 162cm vertical rackmount format installs vertically, using no rack spaces 38 total outlets (6 C19, 32 C13) Plug-lock cord retention sleeves keep C20 and C14 equipment plugs from accidental disconnection Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces

Suppliers

Company
Product
Description
Supplier Links
3.84kW Single-Phase Metered PDU, 200/220/230/240V Outlets (32-C13, 6-C19), IEC309 16A Blue 16A, 0U Vertical - PDUMV16HV - Tripp Lite by Eaton
Chicago, IL, United States
3.84kW Single-Phase Metered PDU, 200/220/230/240V Outlets (32-C13, 6-C19), IEC309 16A Blue 16A, 0U Vertical
PDUMV16HV
3.84kW Single-Phase Metered PDU, 200/220/230/240V Outlets (32-C13, 6-C19), IEC309 16A Blue 16A, 0U Vertical PDUMV16HV
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 3.84kW 16A single phase 200/220/230/240V Metered Power Distribution Unit / PDU Two-digit lighted meter reports combined total output current in amps 10ft / 3m input cable with Blue IEC309 16A input plug 0U 63.75in / 162cm vertical rackmount format installs vertically, using no rack spaces 38 total outlets (6 C19, 32 C13) Plug-lock cord retention sleeves keep C20 and C14 equipment plugs from accidental disconnection Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Features

  • 3.84kW 16A single phase 200/220/230/240V Metered Power Distribution Unit / PDU
  • Two-digit lighted meter reports combined total output current in amps
  • 10ft / 3m input cable with Blue IEC309 16A input plug
  • 0U 63.75in / 162cm vertical rackmount format installs vertically, using no rack spaces
  • 38 total outlets (6 C19, 32 C13)
  • Plug-lock cord retention sleeves keep C20 and C14 equipment plugs from accidental disconnection
  • Toolless installation supported in button-mount compatible equipment racks
  • Bolt-down installation brackets support installation in other racks and additional surfaces
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDUMV16HV
Product Name 3.84kW Single-Phase Metered PDU, 200/220/230/240V Outlets (32-C13, 6-C19), IEC309 16A Blue 16A, 0U Vertical
Voltage 230V
Frequency 50Hz; 60Hz
Phase Single
Power 3840 watts
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details