Tripp Lite by Eaton High-Speed HDMI 2.0a Cable with Gripping Connectors - 4K, 60 Hz, 4:4:4, M/M, Black, 15 ft. P568-015-2A

Description
Features 4K HDMI 2.0a Cable Connects Home Theater or Digital Signage Audio/Video ComponentsThis high-speed HDMI 2.0a cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Gripping HDMI connectors on both ends help ensure components stay firmly attached to avoid viewing interruptions. The 15-foot length allows you great flexibility in placing your home theater components. Enjoy the Clarity of True 4K HDMI 2.0a Video with Multi-Channel Audio and 4:4:4 ColorThis Tripp Lite 4K HDMI cable provides a pure digital connection that supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0a standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. The cable is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components. Avoid Signal Disruptions with Extra-Secure Gripping HDMI ConnectorsHaving a cable come loose accidentally can cause A/V signal loss right as the running back scrambles for the end zone or your avatar is surrounded by zombies. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations. Invest in Quality Construction for Reliable PerformanceHigh-quality materials ensure outstanding performance throughout the cable’s lifetime. Contacts and connectors are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Combine with an Apple digital A/V adapter to support iPad2 video mirroring Send Ultra HD content to digital signs or point-of-sale displays Package Includes P568-015-2A High-Speed HDMI 2.0a Cable with Gripping Connectors, M/M, 15 ft.
Request a Quote Datasheet
Description
Features 4K HDMI 2.0a Cable Connects Home Theater or Digital Signage Audio/Video ComponentsThis high-speed HDMI 2.0a cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Gripping HDMI connectors on both ends help ensure components stay firmly attached to avoid viewing interruptions. The 15-foot length allows you great flexibility in placing your home theater components. Enjoy the Clarity of True 4K HDMI 2.0a Video with Multi-Channel Audio and 4:4:4 ColorThis Tripp Lite 4K HDMI cable provides a pure digital connection that supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0a standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. The cable is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components. Avoid Signal Disruptions with Extra-Secure Gripping HDMI ConnectorsHaving a cable come loose accidentally can cause A/V signal loss right as the running back scrambles for the end zone or your avatar is surrounded by zombies. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations. Invest in Quality Construction for Reliable PerformanceHigh-quality materials ensure outstanding performance throughout the cable’s lifetime. Contacts and connectors are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Combine with an Apple digital A/V adapter to support iPad2 video mirroring Send Ultra HD content to digital signs or point-of-sale displays Package Includes P568-015-2A High-Speed HDMI 2.0a Cable with Gripping Connectors, M/M, 15 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed HDMI 2.0a Cable with Gripping Connectors - 4K, 60 Hz, 4:4:4, M/M, Black, 15 ft. - P568-015-2A - Tripp Lite by Eaton
Chicago, IL, United States
High-Speed HDMI 2.0a Cable with Gripping Connectors - 4K, 60 Hz, 4:4:4, M/M, Black, 15 ft.
P568-015-2A
High-Speed HDMI 2.0a Cable with Gripping Connectors - 4K, 60 Hz, 4:4:4, M/M, Black, 15 ft. P568-015-2A
Features 4K HDMI 2.0a Cable Connects Home Theater or Digital Signage Audio/Video ComponentsThis high-speed HDMI 2.0a cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Gripping HDMI connectors on both ends help ensure components stay firmly attached to avoid viewing interruptions. The 15-foot length allows you great flexibility in placing your home theater components. Enjoy the Clarity of True 4K HDMI 2.0a Video with Multi-Channel Audio and 4:4:4 ColorThis Tripp Lite 4K HDMI cable provides a pure digital connection that supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0a standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. The cable is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components. Avoid Signal Disruptions with Extra-Secure Gripping HDMI ConnectorsHaving a cable come loose accidentally can cause A/V signal loss right as the running back scrambles for the end zone or your avatar is surrounded by zombies. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations. Invest in Quality Construction for Reliable PerformanceHigh-quality materials ensure outstanding performance throughout the cable’s lifetime. Contacts and connectors are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord. Typical Applications Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen Play online or PC video games that display optimal graphics Attach an HDTV to your PC for use as a 4K monitor Combine with an Apple digital A/V adapter to support iPad2 video mirroring Send Ultra HD content to digital signs or point-of-sale displays Package Includes P568-015-2A High-Speed HDMI 2.0a Cable with Gripping Connectors, M/M, 15 ft.

Features

4K HDMI 2.0a Cable Connects Home Theater or Digital Signage Audio/Video ComponentsThis high-speed HDMI 2.0a cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Gripping HDMI connectors on both ends help ensure components stay firmly attached to avoid viewing interruptions. The 15-foot length allows you great flexibility in placing your home theater components.
Enjoy the Clarity of True 4K HDMI 2.0a Video with Multi-Channel Audio and 4:4:4 ColorThis Tripp Lite 4K HDMI cable provides a pure digital connection that supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0a standards for carrying HDR (high dynamic range) signals. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. The cable is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.
Avoid Signal Disruptions with Extra-Secure Gripping HDMI ConnectorsHaving a cable come loose accidentally can cause A/V signal loss right as the running back scrambles for the end zone or your avatar is surrounded by zombies. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations.
Invest in Quality Construction for Reliable PerformanceHigh-quality materials ensure outstanding performance throughout the cable’s lifetime. Contacts and connectors are gold-plated to resist corrosion. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord.

Typical Applications

  • Watch 4K video content from a Blu-ray player, game console, laptop or tablet on an Ultra HD television, monitor or projector
  • Connect a Chromebook or MacBook to a conference table’s A/V box to give a video presentation on a large screen
  • Play online or PC video games that display optimal graphics
  • Attach an HDTV to your PC for use as a 4K monitor
  • Combine with an Apple digital A/V adapter to support iPad2 video mirroring
  • Send Ultra HD content to digital signs or point-of-sale displays

Package Includes

  • P568-015-2A High-Speed HDMI 2.0a Cable with Gripping Connectors, M/M, 15 ft.
Supplier's Site
Video Cables (DVI, HDMI) - TL2334-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL2334-ND
Video Cables (DVI, HDMI) TL2334-ND
Cable Assembly HDMI-A Male to HDMI-A Male 15.0' (4.57m)

Cable Assembly HDMI-A Male to HDMI-A Male 15.0' (4.57m)

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 39AH4551 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
39AH4551
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 39AH4551
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P568-015-2A TL2334-ND 39AH4551
Product Name High-Speed HDMI 2.0a Cable with Gripping Connectors - 4K, 60 Hz, 4:4:4, M/M, Black, 15 ft. Video Cables (DVI, HDMI) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details