Tripp Lite's 3-ft. Mini HDMI to DVI adapter cable allows you to connect Digital Cameras, Camcorders, and other digital devices with the mini HDMI connectors, directly to your DVI enabled monitor. It features 24K gold-plated connectors, and supports computer video resolutions up to 1920 x 1200, or HD resolutions up to 1080p. The Mini HDMI to DVI adapter does not support audio.
Features
Cable Assembly HDMI-C Male to DVI-D Single Link Male 3.00' (914.40mm)
MINI HDMI TO DVI MONITOR CABLE, 3FT, BLK; Connector Type A:-; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CBL HDMI-C M TO DVI-D SGL M 3'
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | P566-003-MINI | TL2166-ND | 41Y9601 | P566-003-MINI |
| Product Name | Mini HDMI to DVI Cable, Digital Monitor Adapter Cable (Mini HDMI to DVI-D M/M), 1080P, 3-ft. | Video Cables (DVI, HDMI) | Mini Hdmi To Dvi Monitor Cable, 3Ft, Blk; Connector Type A Eaton Tripp Lite | Video Cables (DVI, HDMI) |
| Application | Audio; Video | Video | Video | |
| Product Type | DVI Cable | DVI Cable | DVI Cable; Monitor | Video Cables (DVI, HDMI) |
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3.28 ft (10 dm) |