Tripp Lite by Eaton VGA Monitor Extension Cable, 640x480 (HD15 M/F), 25-ft. P510-025

Description
Tripp Lite's VGA monitor extension cable will extend the reach of a monitor cable by an additional 25ft. Gold plated connectors and gold plated copper contacts ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male and HD15 female connectors are molded and have integral strain relief to ensure they last a long time. For use with monitors with resolutions up to 640x480 ( VGA Std ). For higher resolution monitors, please use P500-025. Features Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts ensure excellent conductivity HD15 male to HD15 female molded connectors
Request a Quote Datasheet
Description
Tripp Lite's VGA monitor extension cable will extend the reach of a monitor cable by an additional 25ft. Gold plated connectors and gold plated copper contacts ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male and HD15 female connectors are molded and have integral strain relief to ensure they last a long time. For use with monitors with resolutions up to 640x480 ( VGA Std ). For higher resolution monitors, please use P500-025. Features Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts ensure excellent conductivity HD15 male to HD15 female molded connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VGA Monitor Extension Cable, 640x480 (HD15 M/F), 25-ft. - P510-025 - Tripp Lite by Eaton
Chicago, IL, United States
VGA Monitor Extension Cable, 640x480 (HD15 M/F), 25-ft.
P510-025
VGA Monitor Extension Cable, 640x480 (HD15 M/F), 25-ft. P510-025
Tripp Lite's VGA monitor extension cable will extend the reach of a monitor cable by an additional 25ft. Gold plated connectors and gold plated copper contacts ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male and HD15 female connectors are molded and have integral strain relief to ensure they last a long time. For use with monitors with resolutions up to 640x480 ( VGA Std ). For higher resolution monitors, please use P500-025. Features Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts ensure excellent conductivity HD15 male to HD15 female molded connectors

Tripp Lite's VGA monitor extension cable will extend the reach of a monitor cable by an additional 25ft. Gold plated connectors and gold plated copper contacts ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male and HD15 female connectors are molded and have integral strain relief to ensure they last a long time.

For use with monitors with resolutions up to 640x480 ( VGA Std ). For higher resolution monitors, please use P500-025.

Features

  • Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • Gold plated connectors and gold plated copper contacts ensure excellent conductivity
  • HD15 male to HD15 female molded connectors
Supplier's Site
D-Sub Cables - TL390-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
TL390-ND
D-Sub Cables TL390-ND
D-Sub Cable Assembly HD15 Black, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Black, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Vga Monitor Extension Cable, 25Ft, Black; Connector Type A Eaton Tripp Lite - 53M1922 - Newark, An Avnet Company
Chicago, IL, United States
Vga Monitor Extension Cable, 25Ft, Black; Connector Type A Eaton Tripp Lite
53M1922
Vga Monitor Extension Cable, 25Ft, Black; Connector Type A Eaton Tripp Lite 53M1922
VGA MONITOR EXTENSION CABLE, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

VGA MONITOR EXTENSION CABLE, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - P510-025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
P510-025
Cable Assemblies - D-Sub Cables P510-025
CABLE ASSY HD15 SHLD BLACK 7.62M

CABLE ASSY HD15 SHLD BLACK 7.62M

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P510-025 TL390-ND 53M1922 P510-025
Product Name VGA Monitor Extension Cable, 640x480 (HD15 M/F), 25-ft. D-Sub Cables Vga Monitor Extension Cable, 25Ft, Black; Connector Type A Eaton Tripp Lite Cable Assemblies - D-Sub Cables
Product Type VGA Cable VGA Cable
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm)
Connector Type High Density 15 High Density 15; Receptacle, Female Sockets HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details