Tripp Lite by Eaton VGA Coax Easy Pull Monitor Cable, High Resolution Cable with RGB Coax (HD15 M/M), 100-ft. P503-100

Description
Tripp Lite's 100 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. The mini-coax (RGB) and paired video wire construction delivers superior signal quality. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 males are molded and have integral strain relief to ensure they last a long time. Features Two-piece design runs through conduit or other tight areas Threaded circular DIN connector provides secure reattachment Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection RGB 75-ohm coax construction for maximum video resolution HD15 male to HD15 male molded connectors Supports resolutions up to 1600 x 1200
Request a Quote Datasheet
Description
Tripp Lite's 100 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. The mini-coax (RGB) and paired video wire construction delivers superior signal quality. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 males are molded and have integral strain relief to ensure they last a long time. Features Two-piece design runs through conduit or other tight areas Threaded circular DIN connector provides secure reattachment Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection RGB 75-ohm coax construction for maximum video resolution HD15 male to HD15 male molded connectors Supports resolutions up to 1600 x 1200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VGA Coax Easy Pull Monitor Cable, High Resolution Cable with RGB Coax (HD15 M/M), 100-ft. - P503-100 - Tripp Lite by Eaton
Chicago, IL, United States
VGA Coax Easy Pull Monitor Cable, High Resolution Cable with RGB Coax (HD15 M/M), 100-ft.
P503-100
VGA Coax Easy Pull Monitor Cable, High Resolution Cable with RGB Coax (HD15 M/M), 100-ft. P503-100
Tripp Lite's 100 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. The mini-coax (RGB) and paired video wire construction delivers superior signal quality. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 males are molded and have integral strain relief to ensure they last a long time. Features Two-piece design runs through conduit or other tight areas Threaded circular DIN connector provides secure reattachment Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection RGB 75-ohm coax construction for maximum video resolution HD15 male to HD15 male molded connectors Supports resolutions up to 1600 x 1200

Tripp Lite's 100 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. The mini-coax (RGB) and paired video wire construction delivers superior signal quality. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 males are molded and have integral strain relief to ensure they last a long time.

Features

  • Two-piece design runs through conduit or other tight areas
  • Threaded circular DIN connector provides secure reattachment
  • Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection
  • RGB 75-ohm coax construction for maximum video resolution
  • HD15 male to HD15 male molded connectors
  • Supports resolutions up to 1600 x 1200
Supplier's Site
D-Sub Cables - P503-100-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
P503-100-ND
D-Sub Cables P503-100-ND
D-Sub Cable Assembly HD15 Black, Individual (Round) 100.00' (30.48m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Black, Individual (Round) 100.00' (30.48m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - P503-100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
P503-100
Cable Assemblies - D-Sub Cables P503-100
CABLE ASSY HD15 SHLD BLK 30.48M

CABLE ASSY HD15 SHLD BLK 30.48M

Supplier's Site
Connector Type A Eaton Tripp Lite - 74R2615 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Eaton Tripp Lite
74R2615
Connector Type A Eaton Tripp Lite 74R2615
Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P503-100 P503-100-ND P503-100 74R2615
Product Name VGA Coax Easy Pull Monitor Cable, High Resolution Cable with RGB Coax (HD15 M/M), 100-ft. D-Sub Cables Cable Assemblies - D-Sub Cables Connector Type A Eaton Tripp Lite
Application Computer; Video Computer
Product Type Monitor; VGA Cable VGA Cable
Cable Type Coaxial
Cable Length 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details