Tripp Lite by Eaton Null Modem Serial DB9 Serial Cable (DB9 F/F), 6-ft. P450-006

Description
Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and contacts provide superior conductivity. Features DB9 female to DB9 female, 6ft Full Handshake Null wiring configuration: 1+6 - 4, 2-3, 3-2, 4 - 1+6, 5-5, 7-8, 8-7. Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold-plated connectors provide superior conductivity
Request a Quote Datasheet
Description
Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and contacts provide superior conductivity. Features DB9 female to DB9 female, 6ft Full Handshake Null wiring configuration: 1+6 - 4, 2-3, 3-2, 4 - 1+6, 5-5, 7-8, 8-7. Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold-plated connectors provide superior conductivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Null Modem Serial DB9 Serial Cable (DB9 F/F), 6-ft. - P450-006 - Tripp Lite by Eaton
Chicago, IL, United States
Null Modem Serial DB9 Serial Cable (DB9 F/F), 6-ft.
P450-006
Null Modem Serial DB9 Serial Cable (DB9 F/F), 6-ft. P450-006
Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and contacts provide superior conductivity. Features DB9 female to DB9 female, 6ft Full Handshake Null wiring configuration: 1+6 - 4, 2-3, 3-2, 4 - 1+6, 5-5, 7-8, 8-7. Superior molded cables with foil-shielding for maximum EMI/RFI protection Gold-plated connectors provide superior conductivity

Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and contacts provide superior conductivity.

Features

  • DB9 female to DB9 female, 6ft
  • Full Handshake Null wiring configuration: 1+6 - 4, 2-3, 3-2, 4 - 1+6, 5-5, 7-8, 8-7.
  • Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • Gold-plated connectors provide superior conductivity
Supplier's Site
D-Sub Cables - TL378-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
TL378-ND
D-Sub Cables TL378-ND
D-Sub Cable Assembly DB09 Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Black, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
D - Sub Cables - P450-006 - 1149153-P450-006 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Cables - P450-006
1149153-P450-006
D - Sub Cables - P450-006 1149153-P450-006
Manufacturer: Tripp Lite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149153-P450-006 Packaging: Bulk Number of Positions: 9 Color: Black Gender: Female to Female Length: 1.8288 m Shielding: Shielded Contact Plating: Gold Cable Length: 1.8288 m Connector Type A: D-Sub, Receptacle, Socket Connector Type B: D-Sub, Receptacle, Socket Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Tripp Lite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149153-P450-006
Packaging: Bulk
Number of Positions: 9
Color: Black
Gender: Female to Female
Length: 1.8288 m
Shielding: Shielded
Contact Plating: Gold
Cable Length: 1.8288 m
Connector Type A: D-Sub, Receptacle, Socket
Connector Type B: D-Sub, Receptacle, Socket
Categories: D - Sub Cables
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown

Buy Now
Cable Assemblies - D-Sub Cables - P450-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
P450-006
Cable Assemblies - D-Sub Cables P450-006
CABLE ASSY DB09 SHLD BLACK 1.83M

CABLE ASSY DB09 SHLD BLACK 1.83M

Supplier's Site
Computer Cable, Db9, 6Ft, Black; Connector Type A Eaton Tripp Lite - 85C0077 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db9, 6Ft, Black; Connector Type A Eaton Tripp Lite
85C0077
Computer Cable, Db9, 6Ft, Black; Connector Type A Eaton Tripp Lite 85C0077
COMPUTER CABLE, DB9, 6FT, BLACK; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DB9, 6FT, BLACK; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P450-006 TL378-ND 1149153-P450-006 P450-006 85C0077
Product Name Null Modem Serial DB9 Serial Cable (DB9 F/F), 6-ft. D-Sub Cables D - Sub Cables - P450-006 Cable Assemblies - D-Sub Cables Computer Cable, Db9, 6Ft, Black; Connector Type A Eaton Tripp Lite
Product Type Serial
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type DB9 Receptacle, Female Sockets D Sub 9 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details