Features
C19 to C14 Power Cord for Network Devices That Require a Heavy-Gauge ConnectionThis C14 to C19 cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The C14 to C19 power cable can be used to connect a computer, server or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.
Typical Applications
Package Includes
POWER CORD, IEC C14-IEC C19, 6FT, 15A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C19; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
| Tripp Lite by Eaton | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | P047-006 | 72R6311 |
| Product Name | C19 to C14 Power Cord - Heavy Duty, 15A, 100-250V, 14 AWG, 6 ft., Black | Power Cord, Iec C14-Iec C19, 6Ft, 15A; Connector Type A Eaton Tripp Lite |
| Cord Color | Black | |
| Approvals | RoHS | |
| Number of Conductors | 3 | |
| Male End Type | IEC-320 |
PVC, black