Tripp Lite by Eaton L5-30P to L5-20R Extension Cord with Breaker - 20A, 120V, 10 AWG, 2 ft., Black P043-002

Description
Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It comes with a built-in metal 20-amp breaker box, which allows you to transform a NEMA L5-30R wall outlet into a NEMA L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The two-foot length helps reduce cable clutter and minimize the risk of tripping.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect PDUs and UPS systems to a power outlet up to 2 ft. away in your office or workspace Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source in a rack Transform a NEMA L5-30R outlet into a NEMAL L5-20R outlet with no electrician needed Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P043-002 L5-30P to L5-20R Extension Cord with Breaker, 2 ft., Black
Description
Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It comes with a built-in metal 20-amp breaker box, which allows you to transform a NEMA L5-30R wall outlet into a NEMA L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The two-foot length helps reduce cable clutter and minimize the risk of tripping.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect PDUs and UPS systems to a power outlet up to 2 ft. away in your office or workspace Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source in a rack Transform a NEMA L5-30R outlet into a NEMAL L5-20R outlet with no electrician needed Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P043-002 L5-30P to L5-20R Extension Cord with Breaker, 2 ft., Black

Suppliers

Company
Product
Description
Supplier Links
L5-30P to L5-20R Extension Cord with Breaker - 20A, 120V, 10 AWG, 2 ft., Black - P043-002 - Tripp Lite by Eaton
Chicago, IL, United States
L5-30P to L5-20R Extension Cord with Breaker - 20A, 120V, 10 AWG, 2 ft., Black
P043-002
L5-30P to L5-20R Extension Cord with Breaker - 20A, 120V, 10 AWG, 2 ft., Black P043-002
Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It comes with a built-in metal 20-amp breaker box, which allows you to transform a NEMA L5-30R wall outlet into a NEMA L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The two-foot length helps reduce cable clutter and minimize the risk of tripping.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect PDUs and UPS systems to a power outlet up to 2 ft. away in your office or workspace Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source in a rack Transform a NEMA L5-30R outlet into a NEMAL L5-20R outlet with no electrician needed Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P043-002 L5-30P to L5-20R Extension Cord with Breaker, 2 ft., Black

Features

Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It comes with a built-in metal 20-amp breaker box, which allows you to transform a NEMA L5-30R wall outlet into a NEMA L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The two-foot length helps reduce cable clutter and minimize the risk of tripping.Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Typical Applications

  • Connect PDUs and UPS systems to a power outlet up to 2 ft. away in your office or workspace
  • Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source in a rack
  • Transform a NEMA L5-30R outlet into a NEMAL L5-20R outlet with no electrician needed
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P043-002 L5-30P to L5-20R Extension Cord with Breaker, 2 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P043-002
Product Name L5-30P to L5-20R Extension Cord with Breaker - 20A, 120V, 10 AWG, 2 ft., Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-30P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 821097-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details