Tripp Lite by Eaton C19 to L6-20P Heavy-Duty Power Cord - 20A, 250V, 12 AWG, 10 ft., Black P040-010

Description
Features C19 to L6-20P Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 12 AWG power cable is designed for servers, routers, network switches, blade server enclosures and other devices that require a heavy-gauge connection capable of managing high power levels. The fully molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 10 feet away. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L6-20P connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking connector is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the heavy-duty power cable always stays connected. Typical Applications Connect network devices like servers, switches and blade server enclosures to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Replace a worn-out or missing heavy-gauge power cord Package Includes P040-010 C19 to L6-20P Power Cord, 10 ft., Black
Datasheet
Description
Features C19 to L6-20P Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 12 AWG power cable is designed for servers, routers, network switches, blade server enclosures and other devices that require a heavy-gauge connection capable of managing high power levels. The fully molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 10 feet away. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L6-20P connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking connector is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the heavy-duty power cable always stays connected. Typical Applications Connect network devices like servers, switches and blade server enclosures to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Replace a worn-out or missing heavy-gauge power cord Package Includes P040-010 C19 to L6-20P Power Cord, 10 ft., Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C19 to L6-20P Heavy-Duty Power Cord - 20A, 250V, 12 AWG, 10 ft., Black - P040-010 - Tripp Lite by Eaton
Chicago, IL, United States
C19 to L6-20P Heavy-Duty Power Cord - 20A, 250V, 12 AWG, 10 ft., Black
P040-010
C19 to L6-20P Heavy-Duty Power Cord - 20A, 250V, 12 AWG, 10 ft., Black P040-010
Features C19 to L6-20P Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 12 AWG power cable is designed for servers, routers, network switches, blade server enclosures and other devices that require a heavy-gauge connection capable of managing high power levels. The fully molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 10 feet away. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L6-20P connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking connector is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the heavy-duty power cable always stays connected. Typical Applications Connect network devices like servers, switches and blade server enclosures to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Replace a worn-out or missing heavy-gauge power cord Package Includes P040-010 C19 to L6-20P Power Cord, 10 ft., Black

Features

C19 to L6-20P Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 12 AWG power cable is designed for servers, routers, network switches, blade server enclosures and other devices that require a heavy-gauge connection capable of managing high power levels. The fully molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-20P plug connects to an AC power source up to 10 feet away. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L6-20P connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking connector is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the heavy-duty power cable always stays connected.

Typical Applications

  • Connect network devices like servers, switches and blade server enclosures to a PDU up to 10 ft. away in your data center
  • Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack
  • Replace a worn-out or missing heavy-gauge power cord

Package Includes

  • P040-010 C19 to L6-20P Power Cord, 10 ft., Black
Supplier's Site
Power Cord, Iec320 C19-Nema L6-20P, 10Ft; Connector Type A Eaton Tripp Lite - 51P6681 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320 C19-Nema L6-20P, 10Ft; Connector Type A Eaton Tripp Lite
51P6681
Power Cord, Iec320 C19-Nema L6-20P, 10Ft; Connector Type A Eaton Tripp Lite 51P6681
POWER CORD, IEC320 C19-NEMA L6-20P, 10FT; Connector Type A:IEC 60320 C19; Connector Type B:NEMA L6-20P; Cable Length - Metric:3m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, IEC320 C19-NEMA L6-20P, 10FT; Connector Type A:IEC 60320 C19; Connector Type B:NEMA L6-20P; Cable Length - Metric:3m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P040-010 51P6681
Product Name C19 to L6-20P Heavy-Duty Power Cord - 20A, 250V, 12 AWG, 10 ft., Black Power Cord, Iec320 C19-Nema L6-20P, 10Ft; Connector Type A Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 6-20P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sensor & Actuator Cables - 2384512 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details