Tripp Lite by Eaton C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 6 ft., Black P036-L06

Description
Features C20 to C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis rugged cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a server, router, switch, blade server enclosure or other network device to a UPS system or PDU. It is also an ideal replacement or upgrade from the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Locking C19 Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.Lifetime WarrantyThe P036-L06 is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect devices like servers, routers and network switches to a UPS system up to 6 ft. away in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P036-L06 C20 to C19 Power Cable, Locking C19 Connector, 6 ft., Black
Description
Features C20 to C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis rugged cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a server, router, switch, blade server enclosure or other network device to a UPS system or PDU. It is also an ideal replacement or upgrade from the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Locking C19 Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.Lifetime WarrantyThe P036-L06 is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect devices like servers, routers and network switches to a UPS system up to 6 ft. away in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P036-L06 C20 to C19 Power Cable, Locking C19 Connector, 6 ft., Black

Suppliers

Company
Product
Description
Supplier Links
C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 6 ft., Black - P036-L06 - Tripp Lite by Eaton
Chicago, IL, United States
C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 6 ft., Black
P036-L06
C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 6 ft., Black P036-L06
Features C20 to C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis rugged cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a server, router, switch, blade server enclosure or other network device to a UPS system or PDU. It is also an ideal replacement or upgrade from the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Locking C19 Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.Lifetime WarrantyThe P036-L06 is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect devices like servers, routers and network switches to a UPS system up to 6 ft. away in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P036-L06 C20 to C19 Power Cable, Locking C19 Connector, 6 ft., Black

Features

C20 to C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis rugged cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a server, router, switch, blade server enclosure or other network device to a UPS system or PDU. It is also an ideal replacement or upgrade from the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Locking C19 Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.Lifetime WarrantyThe P036-L06 is backed by a lifetime warranty, ensuring reliability and performance.

Typical Applications

  • Connect devices like servers, routers and network switches to a UPS system up to 6 ft. away in your data center
  • Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P036-L06 C20 to C19 Power Cable, Locking C19 Connector, 6 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P036-L06
Product Name C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 6 ft., Black
Cord Color Black
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type IEC-320
Female End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 820887-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details