Tripp Lite by Eaton C20 to C13 Power Cable for Computer - Heavy Duty, 15A, 100-250V, 14 AWG, 3 ft., Black P032-003

Description
Features Heavy-Duty Computer Power Cord for Devices That Require a Heavy-Gauge ConnectionThis C20-to-C13 power cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This IEC C20-to-C13 cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P032-003 C20 to C13 Power Cable for Computer, 3 ft., Black
Datasheet
Description
Features Heavy-Duty Computer Power Cord for Devices That Require a Heavy-Gauge ConnectionThis C20-to-C13 power cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This IEC C20-to-C13 cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P032-003 C20 to C13 Power Cable for Computer, 3 ft., Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C20 to C13 Power Cable for Computer - Heavy Duty, 15A, 100-250V, 14 AWG, 3 ft., Black - P032-003 - Tripp Lite by Eaton
Chicago, IL, United States
C20 to C13 Power Cable for Computer - Heavy Duty, 15A, 100-250V, 14 AWG, 3 ft., Black
P032-003
C20 to C13 Power Cable for Computer - Heavy Duty, 15A, 100-250V, 14 AWG, 3 ft., Black P032-003
Features Heavy-Duty Computer Power Cord for Devices That Require a Heavy-Gauge ConnectionThis C20-to-C13 power cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This IEC C20-to-C13 cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P032-003 C20 to C13 Power Cable for Computer, 3 ft., Black

Features

Heavy-Duty Computer Power Cord for Devices That Require a Heavy-Gauge ConnectionThis C20-to-C13 power cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This IEC C20-to-C13 cord can be used to connect a computer, server, monitor or drive to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center
  • Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P032-003 C20 to C13 Power Cable for Computer, 3 ft., Black
Supplier's Site
Power Cord, Iec C13-Iec C20, 1M, 15A; Connector To Connector Eaton Tripp Lite - 67Y6092 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Iec C20, 1M, 15A; Connector To Connector Eaton Tripp Lite
67Y6092
Power Cord, Iec C13-Iec C20, 1M, 15A; Connector To Connector Eaton Tripp Lite 67Y6092
POWER CORD, IEC C13-IEC C20, 1M, 15A; Connector to Connector:IEC 320 C13 to IEC 320 C20; Cable Length - Metric:900mm; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: NA

POWER CORD, IEC C13-IEC C20, 1M, 15A; Connector to Connector:IEC 320 C13 to IEC 320 C20; Cable Length - Metric:900mm; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P032-003 67Y6092
Product Name C20 to C13 Power Cable for Computer - Heavy Duty, 15A, 100-250V, 14 AWG, 3 ft., Black Power Cord, Iec C13-Iec C20, 1M, 15A; Connector To Connector Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 821599-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details