Tripp Lite by Eaton 25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black P024-025-13A

Description
Features 25-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to connect bulky power adapters to a NEMA 5-15R outlet without blocking adjacent outlets. The 25-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 25 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-025-13A 25-Ft Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
Description
Features 25-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to connect bulky power adapters to a NEMA 5-15R outlet without blocking adjacent outlets. The 25-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 25 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-025-13A 25-Ft Extension Cord, NEMA 5-15P to NEMA 5-15R, Black

Suppliers

Company
Product
Description
Supplier Links
25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black - P024-025-13A - Tripp Lite by Eaton
Chicago, IL, United States
25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black
P024-025-13A
25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black P024-025-13A
Features 25-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to connect bulky power adapters to a NEMA 5-15R outlet without blocking adjacent outlets. The 25-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 25 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-025-13A 25-Ft Extension Cord, NEMA 5-15P to NEMA 5-15R, Black

Features

25-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to connect bulky power adapters to a NEMA 5-15R outlet without blocking adjacent outlets. The 25-foot length allows you great flexibility in placing equipment with respect to the power outlet.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU in your data center
  • Extend an existing power connection up to 25 ft. to more easily place a device or reach a power source in a rack
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P024-025-13A 25-Ft Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P024-025-13A
Product Name 25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812284-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details