The P018-006-ABL Heavy-Duty Computer Power Cord features a blue SJT jacket and fully molded blue ends, allowing you to easily identify your connections in a crowded rack or workstation. It features a C14 male connector on one end and a C15 female connector on the other for attaching a high-voltage computer, server or storage drive to a PDU or UPS system.
This six-foot 15A cord supports voltages up to 250V. It’s UL listed and features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas. The P018-006-ABL is recommended for Cisco, HP and other hardware that use C15 power connectors.
Features
Safe, Reliable Power Solution
Color-Coded Cable and Connectors
Optimum Construction
| Tripp Lite by Eaton | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P018-006-ABL |
| Product Name | IEC C14 to IEC C15 Power Cable - Heavy Duty, 15A, 250V, 14 AWG, 6 ft., Blue |
| Cord Color | Blue |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | IEC-320 |
| Female End Type | IEC-320 |
IEC/UL 62368-1
PVC, black