Features
IEC C14 to IEC C5 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C5 power cord adapter converts a C6 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a three-slot C6 power cord to a surge protector or UPS system with a C13 outlet.
Typical Applications
Package Includes
| Tripp Lite by Eaton | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P014-000 |
| Product Name | IEC C14 to IEC C5 Power Cord Adapter - 10A, 250V, Black |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark |
| Male End Type | IEC-320 |
| Female End Type | IEC-320 |