Features
Desktop Computer Power Cord Connects PCs, Printers, Monitors and Other EquipmentThis computer power supply cable is designed for home/office desktop computer applications. You can use it to connect a computer, monitor, printer, scanner or other device with a C14 power inlet to an AC wall outlet, surge protector, UPS system or PDU. The three-foot length helps reduce cable clutter and minimize the risk of tripping.
Typical Applications
Package Includes
POWER CORD, NEMA 5-15P/IEC C13, 3FT, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
| Tripp Lite by Eaton | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | P006-003 | 01T0618 |
| Product Name | Desktop Computer AC Power Cable, NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 3 ft., Black | Power Cord, Nema 5-15P/iec C13, 3Ft, 10A; Connector Type A Eaton Tripp Lite |
| Cord Color | Black | |
| Approvals | RoHS | |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Female End Type | IEC-320 |
IEC/UL 62368-1
PVC, black