Tripp Lite by Eaton Power, Line Cables and Extension Cords P006-002-13A

Description
2.00' (609.6mm) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
2.00' (609.6mm) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL868-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL868-ND
Power, Line Cables and Extension Cords TL868-ND
2.00' (609.6mm) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

2.00' (609.6mm) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P006-002-13A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P006-002-13A
Cable Assemblies - Power, Line Cables and Extension Cords P006-002-13A
CORD 16AWG NEMA5-15P - IEC320 2'

CORD 16AWG NEMA5-15P - IEC320 2'

Supplier's Site
Power Cord, Nema 5-15P/iec C13, 2Ft, 13A; Connector Type A Eaton Tripp Lite - 17X0253 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 2Ft, 13A; Connector Type A Eaton Tripp Lite
17X0253
Power Cord, Nema 5-15P/iec C13, 2Ft, 13A; Connector Type A Eaton Tripp Lite 17X0253
POWER CORD, NEMA 5-15P/IEC C13, 2FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, NEMA 5-15P/IEC C13, 2FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL868-ND P006-002-13A 17X0253
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/iec C13, 2Ft, 13A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-2296-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details