The Power Cord, IEC 320 C14/C13, 6Ft, 10A is designed for extending the power connection for devices with a C14 plug. It features a male IEC-320-C14 connector on one end and a female IEC-320-C13 connector on the other. The cord is 6 feet long and constructed with 18AWG SJT wire, supporting a current rating of 10A and a voltage range of 100-250V. This product is UL listed, ensuring compliance with safety standards. The cord is suitable for use with computers and peripherals that require a universal AC power connection. It is available in black and comes with a lifetime limited warranty.
6.00' (1.83m) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
CORD 18AWG IEC320C14 - 320C13 6'
POWER CORD, IEC 320 C14/C13, 6FT, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TL414-ND | P004-006 | 90C0964 |
| Product Name | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Power Cord, Iec 320 C14/c13, 6Ft, 10A; Connector Type A Eaton Tripp Lite |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 5.91 ft (18 dm) |
| Connector Type | IEC 320-C14 | IEC 60320 C14 |