NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC THERMISTOR, 10KOHM, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 283-NT08104F3950B1FTR-ND | 32AK4349 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10Kohm, 0805; Zero Power Resistance At 25°C Eaton Bussmann |
| Package / Electrode Type | Chip/Surface |