Tripp Lite by Eaton 24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, 12-Outlet 120V PDU NSS-G24D2

Description
The energy-efficient NSS-G24D2 24-Port Gigabit L2 Web-Smart Managed Network Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated SFP ports are also included for uplinking data to other switches via optical fiber or copper. This switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The rear panel contains 12 NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of Isobar surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating. The NSS-G24D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Web-Smart Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 10k jumbo frames Supports MAC address auto-learning and auto-aging up to 16,000 addresses Advanced Enterprise level, L2 management features Built-In Management Software Monitor and control connected equipment via secure web-based interface VLAN, trunking and other features improve switch’s and network’s efficiency and performance Basic 120V 15A PDU 12 NEMA 5-15R rear outlets supply continuous power to connected devices 3860 joules of Isobar surge suppression Front-panel LEDs indicate protection, fault, and line status 40–80 dB EMI/RFI noise reduction Dual Dedicated SFP Ports Connect two SFP (Mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. racks and rack enclosures Fanless metal housing for silent operation NEMA 5-15P plug with 6 ft. AC power cord
Description
The energy-efficient NSS-G24D2 24-Port Gigabit L2 Web-Smart Managed Network Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated SFP ports are also included for uplinking data to other switches via optical fiber or copper. This switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The rear panel contains 12 NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of Isobar surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating. The NSS-G24D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Web-Smart Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 10k jumbo frames Supports MAC address auto-learning and auto-aging up to 16,000 addresses Advanced Enterprise level, L2 management features Built-In Management Software Monitor and control connected equipment via secure web-based interface VLAN, trunking and other features improve switch’s and network’s efficiency and performance Basic 120V 15A PDU 12 NEMA 5-15R rear outlets supply continuous power to connected devices 3860 joules of Isobar surge suppression Front-panel LEDs indicate protection, fault, and line status 40–80 dB EMI/RFI noise reduction Dual Dedicated SFP Ports Connect two SFP (Mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. racks and rack enclosures Fanless metal housing for silent operation NEMA 5-15P plug with 6 ft. AC power cord

Suppliers

Company
Product
Description
Supplier Links
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, 12-Outlet 120V PDU - NSS-G24D2 - Tripp Lite by Eaton
Chicago, IL, United States
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, 12-Outlet 120V PDU
NSS-G24D2
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, 12-Outlet 120V PDU NSS-G24D2
The energy-efficient NSS-G24D2 24-Port Gigabit L2 Web-Smart Managed Network Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated SFP ports are also included for uplinking data to other switches via optical fiber or copper. This switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The rear panel contains 12 NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of Isobar surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating. The NSS-G24D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Web-Smart Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 10k jumbo frames Supports MAC address auto-learning and auto-aging up to 16,000 addresses Advanced Enterprise level, L2 management features Built-In Management Software Monitor and control connected equipment via secure web-based interface VLAN, trunking and other features improve switch’s and network’s efficiency and performance Basic 120V 15A PDU 12 NEMA 5-15R rear outlets supply continuous power to connected devices 3860 joules of Isobar surge suppression Front-panel LEDs indicate protection, fault, and line status 40–80 dB EMI/RFI noise reduction Dual Dedicated SFP Ports Connect two SFP (Mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. racks and rack enclosures Fanless metal housing for silent operation NEMA 5-15P plug with 6 ft. AC power cord

The energy-efficient NSS-G24D2 24-Port Gigabit L2 Web-Smart Managed Network Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated SFP ports are also included for uplinking data to other switches via optical fiber or copper.
This switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex.
The rear panel contains 12 NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of Isobar surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating.
The NSS-G24D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source.

Features

Web-Smart Managed Network Switch

  • 24 twisted-pair RJ45 Gigabit Ethernet ports
  • Auto-negotiable 10/100/1000 Mbps
  • Automatic MDI/MDIX cross-over detection
  • 52 Gbps switching capacity (2 Gbps per port with full duplex)
  • Easy-to-read LEDs indicate connection and activity status for each port
  • Supports 10k jumbo frames
  • Supports MAC address auto-learning and auto-aging up to 16,000 addresses
  • Advanced Enterprise level, L2 management features

Built-In Management Software

  • Monitor and control connected equipment via secure web-based interface
  • VLAN, trunking and other features improve switch’s and network’s efficiency and performance

Basic 120V 15A PDU

  • 12 NEMA 5-15R rear outlets supply continuous power to connected devices
  • 3860 joules of Isobar surge suppression
  • Front-panel LEDs indicate protection, fault, and line status
  • 40–80 dB EMI/RFI noise reduction

Dual Dedicated SFP Ports

  • Connect two SFP (Mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper
  • LEDs indicate interface traffic

Compliant with Energy Efficient Ethernet standards

  • Automatically shifts unused ports to low power state without interrupting network connection
  • Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards

Mounts Horizontally in 1U of Rack Space

  • Compatible with EIA-standard 19 in. racks and rack enclosures
  • Fanless metal housing for silent operation
  • NEMA 5-15P plug with 6 ft. AC power cord
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Network Equipment
Product Number NSS-G24D2
Product Name 24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, 12-Outlet 120V PDU
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details