Eaton Corporation NTC Thermistors NRCE333L4000B1KS

Description
THERMISTOR 3.3K OHM 4000 BETA
Request a Quote Datasheet
Description
THERMISTOR 3.3K OHM 4000 BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRCE333L4000B1KS-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR 3.3K OHM 4000 BETA

THERMISTOR 3.3K OHM 4000 BETA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 283-NRCE333L4000B1KS-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 50 sec, in air
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 46F3197 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details