TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 46006

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: NA
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 46F3197 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
46F3197
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 46F3197
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: NA

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46F3197
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 5288536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details