Cooper Bussmann, Inc. 40A 50000A Circuit Protection Fuse NON-40

Description
ELECTRIC FUSE, 40A, 250VAC, 125VDC, 50000A (IR), INLINE/HOLDER Product overview: NON-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 50000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 50000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NON-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ELECTRIC FUSE, 40A, 250VAC, 125VDC, 50000A (IR), INLINE/HOLDER Product overview: NON-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 50000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 50000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NON-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 50000A Circuit Protection Fuse
139-NON-40
40A 50000A Circuit Protection Fuse 139-NON-40
ELECTRIC FUSE, 40A, 250VAC, 125VDC, 50000A (IR), INLINE/HOLDER Product overview: NON-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 50000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 50000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NON-40 can be used for catalog matching and distributor lookup.

ELECTRIC FUSE, 40A, 250VAC, 125VDC, 50000A (IR), INLINE/HOLDER Product overview: NON-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 50000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 50000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NON-40 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuse, 40A, 250V, One Time; Product Range Eaton Bussmann - 27F2447 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 250V, One Time; Product Range Eaton Bussmann
27F2447
Fuse, 40A, 250V, One Time; Product Range Eaton Bussmann 27F2447
FUSE, 40A, 250V, ONE TIME; Product Range:NON Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time; Length:3" RoHS Compliant: No

FUSE, 40A, 250V, ONE TIME; Product Range:NON Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time; Length:3" RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
NON-40
Circuit Protection - Electrical, Specialty Fuses NON-40
FUSE BUSS ONE TIME

FUSE BUSS ONE TIME

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-NON-40 27F2447 NON-40
Product Name 40A 50000A Circuit Protection Fuse Fuse, 40A, 250V, One Time; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers