Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3Pole, 1.2Ka; Product Range Eaton Cutler Hammer NGH312032E

Description
ELECTRONIC CIRCUIT BREAKER, 3POLE, 1.2KA; Product Range:G Series; Current Rating:1.2kA; No. of Poles:3 Pole; Supply Voltage:690V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3POLE, 1.2KA; Product Range:G Series; Current Rating:1.2kA; No. of Poles:3 Pole; Supply Voltage:690V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3Pole, 1.2Ka; Product Range Eaton Cutler Hammer - 37AC8312 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3Pole, 1.2Ka; Product Range Eaton Cutler Hammer
37AC8312
Electronic Circuit Breaker, 3Pole, 1.2Ka; Product Range Eaton Cutler Hammer 37AC8312
ELECTRONIC CIRCUIT BREAKER, 3POLE, 1.2KA; Product Range:G Series; Current Rating:1.2kA; No. of Poles:3 Pole; Supply Voltage:690V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3POLE, 1.2KA; Product Range:G Series; Current Rating:1.2kA; No. of Poles:3 Pole; Supply Voltage:690V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8312
Product Name Electronic Circuit Breaker, 3Pole, 1.2Ka; Product Range Eaton Cutler Hammer
Rated Current 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-3-128-215-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers