Tripp Lite by Eaton 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.) N806-03M

Description
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Single mode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers. Features 3 Meter ( 10ft ) SC/SC 10Gig, OM3 rated 10gb Ethernet speed to 300 meters @850nm Use with VCSEL and LED laser light sources High-Speed, High-Bandwidth, Low-Cost Backward compatible with legacy LAN's Ideal for Fibre Channel (SAN) applications IEEE 802.3ae and TIA LOMMF compliant
Request a Quote Datasheet
Description
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Single mode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers. Features 3 Meter ( 10ft ) SC/SC 10Gig, OM3 rated 10gb Ethernet speed to 300 meters @850nm Use with VCSEL and LED laser light sources High-Speed, High-Bandwidth, Low-Cost Backward compatible with legacy LAN's Ideal for Fibre Channel (SAN) applications IEEE 802.3ae and TIA LOMMF compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.) - N806-03M - Tripp Lite by Eaton
Chicago, IL, United States
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.)
N806-03M
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.) N806-03M
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Single mode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers. Features 3 Meter ( 10ft ) SC/SC 10Gig, OM3 rated 10gb Ethernet speed to 300 meters @850nm Use with VCSEL and LED laser light sources High-Speed, High-Bandwidth, Low-Cost Backward compatible with legacy LAN's Ideal for Fibre Channel (SAN) applications IEEE 802.3ae and TIA LOMMF compliant

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Single mode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers.

Features

  • 3 Meter ( 10ft ) SC/SC 10Gig, OM3 rated
  • 10gb Ethernet speed to 300 meters @850nm
  • Use with VCSEL and LED laser light sources
  • High-Speed, High-Bandwidth, Low-Cost
  • Backward compatible with legacy LAN's
  • Ideal for Fibre Channel (SAN) applications
  • IEEE 802.3ae and TIA LOMMF compliant
Supplier's Site
Fiber Optic Cables - N806-03M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N806-03M-ND
Fiber Optic Cables N806-03M-ND
Cable Fiber Optic SC Duplex To SC Duplex 50/125 9.8' (3.0m)

Cable Fiber Optic SC Duplex To SC Duplex 50/125 9.8' (3.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N806-03M
Fiber Optic Cable Assemblies N806-03M
Fiber Optic Cable Assemblies 10Gb DUPLEX-AQUA 50/125 OM3 SC/SC 10'

Fiber Optic Cable Assemblies 10Gb DUPLEX-AQUA 50/125 OM3 SC/SC 10'

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N806-03M N806-03M-ND N806-03M
Product Name 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers