Tripp Lite by Eaton Fiber Optic Mode Conditioning Patch Cable (SC/SC), 3M (10-ft.) N426-03M

Description
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet
Description
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Mode Conditioning Patch Cable (SC/SC), 3M (10-ft.) - N426-03M - Tripp Lite by Eaton
Chicago, IL, United States
Fiber Optic Mode Conditioning Patch Cable (SC/SC), 3M (10-ft.)
N426-03M
Fiber Optic Mode Conditioning Patch Cable (SC/SC), 3M (10-ft.) N426-03M
Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. Features Use Singlemode Transceivers on Multimode Fiber Backbones 62.5/125 and 8.3/125 Offsets the Singlemode Laser launch from the center of a Multimode fiber Available in a variety of connector combinations

Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. A mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Features

  • Use Singlemode Transceivers on Multimode Fiber Backbones
  • 62.5/125 and 8.3/125
  • Offsets the Singlemode Laser launch from the center of a Multimode fiber
  • Available in a variety of connector combinations
Supplier's Site
Fiber Optic Cables - N426-03M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N426-03M-ND
Fiber Optic Cables N426-03M-ND
Cable Fiber Optic SC Duplex To SC Duplex 9.8' (3.0m)

Cable Fiber Optic SC Duplex To SC Duplex 9.8' (3.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N426-03M
Fiber Optic Cable Assemblies N426-03M
Fiber Optic Cable Assemblies FIBEROPTIC MODE COND PATCH CBL SC/SC 10FT

Fiber Optic Cable Assemblies FIBEROPTIC MODE COND PATCH CBL SC/SC 10FT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N426-03M N426-03M-ND N426-03M
Product Name Fiber Optic Mode Conditioning Patch Cable (SC/SC), 3M (10-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Patchcords Simplex
Number of Fibers 2 2 Fiber
Core Size 8.3 to 62.5 µm (0.3268 to 2.46 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details